Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX5086EVKIT+
MAX5086EVKIT+
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL KIT MAX5086
Manufacturer:
Maxim Integrated
Datasheet:
MAX5086EVKIT+ Datasheet
History Price: Obsolete
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5086EVKIT+ vs MAX8517EVKIT+
Part No
MAX5086EVKIT+
MAX8517EVKIT+
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
3.3V or 5V
1.2V
Current - Output
250mA
1A
Voltage - Input
6.5V ~ 45V
1.43V ~ 3.6V
Regulator Type
Positive Fixed and Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5086
MAX8517