☰
MAX8902EVKIT+
MAX8902EVKIT+
Active
Description:  EVAL KIT MAX8902A AND MAX8902B (
Manufacturer:  Maxim Integrated
History Price: $74.44
In Stock: 29360
MAX8902EVKIT+ vs MAX5086EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.5V, 1.8V, 2V, 2.5V, 3V, 3.1V, 3.3V, 4.6V or 4.7V
3.3V or 5V
Current - Output
500mA
250mA
Voltage - Input
1.7V ~ 5.5V
6.5V ~ 45V
Regulator Type
Positive Adjustable
Positive Fixed and Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8902A, MAX8902B
MAX5086