Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Instrumentation
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.35V/?s
0.08V/?s
Voltage - Supply, Single/Dual
20 mA
25 mA
Supplied Contents
6V ~ 38V, ?V ~ 19V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9943
MAX4208, MAX4209
Current - Output / Channel
-
-