Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi NCP3170AGEVB
NCP3170AGEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION NCP3170ADR2G
Manufacturer:
onsemi
Datasheet:
NCP3170AGEVB Datasheet
History Price: Active
In Stock: 31120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP3170AGEVB vs NCP1529MUTBGEVB
Part No
NCP3170AGEVB
NCP1529MUTBGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
0.9V ~ 3.9V
Current - Output
3A
1A
Voltage - Input
4.5V ~ 18V
3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1.7MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
NCP3170
NCP1529
Power - Output
-
-