Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi NCP3170AGEVB
NCP3170AGEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION NCP3170ADR2G
Manufacturer:
onsemi
Datasheet:
NCP3170AGEVB Datasheet
History Price: Active
In Stock: 31120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP3170AGEVB Specification
Specification
Part No
NCP3170AGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
3A
Voltage - Input
4.5V ~ 18V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP3170
Power - Output
-
NCP3170AGEVB PDF Datasheet
NCP3170AGEVB Datasheet
Click and Download: NCP3170AGEVB Datasheet
NCP3170AGEVB Related Parts
NCP1012GEVB
onsemi
EVAL BOARD FOR NCP1012G
NCP1013ADAPGEVB
onsemi
BOARD EVAL ADAPTR 6W 12V NCP1013
NCP1014STBUCGEVB
onsemi
EVAL BOARD FOR NCP1014STBUCG
NCP1027ATXGEVB
onsemi
BOARD EVAL NCP1027 10W STANDBY
NCP1030GEVB
onsemi
EVAL BOARD FOR NCP1030
NCP1034BCK5VGEVB
onsemi
BOARD EVAL 48/5V 5A PWR SUPPLY
NCP1052GEVB
onsemi
EVAL BOARD FOR NCP1052G
NCP1060BUCKGEVB
onsemi
EVAL BOARD NCP1060BUCKG
NCP1060FLBKGEVB
onsemi
EVAL BOARD NCP1060FLBKG
NCP1063BUCKGEVB
onsemi
EVAL BOARD NCP1063BUCKG
NCP10671B05GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP10672B15GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP3170AGEVB Compare Parts
NCP3170AGEVB vs NCP6361BGEVB
NCP3170AGEVB vs NCP6334GEVB
NCP3170AGEVB vs NCP5810DGEVB
NCP3170AGEVB vs NCP5425SOEVB
NCP3170AGEVB vs NCP5425DOEVB
NCP3170AGEVB vs NCP5424EVB
NCP3170AGEVB vs NCP5422EVB
NCP3170AGEVB vs NCP5222GEVB
NCP3170AGEVB vs NCP4354AADAPGEVB
NCP3170AGEVB vs NCP4305LLCGEVB
NCP3170AGEVB vs NCP4305FLY40GEVB
NCP3170AGEVB vs NCP3163INVGEVB
NCP3170AGEVB vs NCP3163BUCKGEVB
NCP3170AGEVB vs NCP3127CRAGEVB
NCP3170AGEVB vs NCP3126CRAGEVB
NCP3170AGEVB vs NCP3126AGEVB
NCP3170AGEVB vs NCP3125CRAGEVB
NCP3170AGEVB vs NCP3125AGEVB
NCP3170AGEVB vs NCP3123QPBCKGEVB
NCP3170AGEVB vs NCP3122QPBCKGEVB
NCP3170AGEVB vs NCP3121QPBCKGEVB
NCP3170AGEVB vs NCP3120QPBCKGEVB
NCP3170AGEVB vs NCP3102BUCK1GEVB
NCP3170AGEVB vs NCP3101BUCK2GEVB
NCP3170AGEVB vs NCP3101BUCK1GEVB
NCP3170AGEVB vs NCP3064SCBCKGEVB
NCP3170AGEVB vs NCP3064S3BCKGEVB
NCP3170AGEVB vs NCP3064PDBSTGEVB
NCP3170AGEVB vs NCP3064PDBCKGEVB
NCP3170AGEVB vs NCP3064DFBSTGEVB
NCP3170AGEVB vs NCP3064DFBCKGEVB
NCP3170AGEVB vs NCP3063SMINVGEVB
NCP3170AGEVB vs NCP3063SMDBSTEVB
NCP3170AGEVB vs NCP3063SMDBCKEVB
NCP3170AGEVB vs NCP3063DIPINVEVB
NCP3170AGEVB vs NCP3063DFBSTGEVB
NCP3170AGEVB vs NCP3063DFBCKGEVB
NCP3170AGEVB vs NCP3063BSTEXGEVB
NCP3170AGEVB vs NCP3020BGEVB
NCP3170AGEVB vs NCP3011GEVB
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay