Channels per IC
1 - Single
1 - Single
Amplifier Type
J-FET
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
1400V/?s
130V/?s
Voltage - Supply, Single/Dual
55 mA
60 mA
Board Type
27.7 mA
3.1 mA
Supplied Contents
6V ~ 13V, +4/-2V ~ 6.5V
3V ~ 12.6V, ?.5V ~ 6.3V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
OPA818
OPA862
Current - Output / Channel
-
-