Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA862DEVM
OPA862DEVM
Active
Op Amp Evaluation Boards
Description:
OPA862DEVM
Manufacturer:
Texas Instruments
Datasheet:
OPA862DEVM Datasheet
History Price: $118.8
In Stock: 39360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA862DEVM Specification
Specification
Part No
OPA862DEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
130V/?s
Voltage - Supply, Single/Dual
60 mA
Board Type
3.1 mA
Supplied Contents
3V ~ 12.6V, ?.5V ~ 6.3V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA862
Current - Output / Channel
-
OPA862DEVM PDF Datasheet
OPA862DEVM Datasheet
Click and Download: OPA862DEVM Datasheet
OPA862DEVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA862DEVM Compare Parts
OPA862DEVM vs OPAMPEVM-SOT23
OPA862DEVM vs OPAMPEVM-SOIC
OPA862DEVM vs OPAMPEVM-PDIP
OPA862DEVM vs OPAMPEVM-MSOPTSSOP
OPA862DEVM vs OPA858DSGEVM
OPA862DEVM vs OPA857EVM-978
OPA862DEVM vs OPA857EVM
OPA862DEVM vs OPA855DSGEVM
OPA862DEVM vs OPA838DCKEVM
OPA862DEVM vs OPA838DBVEVM
OPA862DEVM vs OPA837DCKEVM
OPA862DEVM vs OPA837DBVEVM
OPA862DEVM vs OPA836IDBVEVM
OPA862DEVM vs OPA835IDBVEVM
OPA862DEVM vs OPA818DRGEVM
OPA862DEVM vs OPA659EVM
OPA862DEVM vs OPA653EVM
OPA862DEVM vs OPA548EVM
OPA862DEVM vs OPA547EVM
OPA862DEVM vs OPA521EVM
OPA862DEVM vs OPA462EVM
OPA862DEVM vs OPA455EVM
OPA862DEVM vs OPA3S328EVM
OPA862DEVM vs OPA3S2859RTWEVM
OPA862DEVM vs OPA3695EVM
OPA862DEVM vs OPA2863DGKEVM
OPA862DEVM vs OPA2837DGKEVM
OPA862DEVM vs OPA2836IDGSEVM
OPA862DEVM vs OPA2835IDGSEVM
OPA862DEVM vs OPA2810DGKEVM
OPA862DEVM vs OPA2391DSBGAEVM
OPA862DEVM vs OPA1S2385EVM
OPA862DEVM vs OPA1S2384EVM
OPA862DEVM vs OPA1688EVM
OPA862DEVM vs OPA1622EVM
OPA862DEVM vs OPA928EVM
OPA862DEVM vs OPA593EVM
OPA862DEVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.