Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
General Purpose
Output Type
Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
260V/?s
130V/?s
Voltage - Supply, Single/Dual
40 mA
60 mA
Supplied Contents
2.5V ~ 5.5V, ?.25V ~ 2.75V
3V ~ 12.6V, ?.5V ~ 6.3V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
OPA835
OPA862
Current - Output / Channel
56 MHz
-