Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Rail-to-Rail
Slew Rate
130V/?s
580V/?s
Voltage - Supply, Single/Dual
60 mA
50 mA
Supplied Contents
3V ~ 12.6V, ?.5V ~ 6.3V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
OPA862
OPA2836
Current - Output / Channel
-
205 MHz