Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
130V/?s
350V/?s
Voltage - Supply, Single/Dual
60 mA
40 mA
Supplied Contents
3V ~ 12.6V, ?.5V ~ 6.3V
2.7V ~ 5.4V, ?.35V ~ 2.7V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
OPA862
OPA838
Current - Output / Channel
-
90 MHz