☰
XR79110EVB
XR79110EVB
Active
Description:  EVAL BOARD XR79110 10A POWER MOD
Manufacturer:  MaxLinear
Datasheet:   XR79110EVB Datasheet
History Price: $44.18667
In Stock: 29200
XR79110EVB vs XR76205EVB
Manufacturer
Series
-
PowerBlox?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
Adj down to 0.6V
3.3V
Voltage - Input
10A
5A
Regulator Topology
4.5V ~ 22V
5V ~ 40V
Frequency - Switching
Buck
Buck
Board Type
800kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
XR79110
XR76205