☰
XR76205EVB
XR76205EVB
Active
Description:  EVAL BOARD XR76205 5A 40V COT
Manufacturer:  MaxLinear
Datasheet:   XR76205EVB Datasheet
History Price: $31.56
In Stock: 16960
XR76205EVB Specification
Specification
Part No
XR76205EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
PowerBlox?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
3.3V
Voltage - Input
5A
Regulator Topology
5V ~ 40V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XR76205
XR76205EVB PDF Datasheet
XR76205EVB Related Parts
XR76117EVB
XR76117EVB
MaxLinear
EVAL BOARD FOR XR76117
XR76121EVB
XR76121EVB
MaxLinear
EVAL BOARD FOR XR76121
XR76201EVB
XR76201EVB
MaxLinear
EVAL BOARD XR76201 1.5A 40V COT
XR76203EVB
XR76203EVB
MaxLinear
EVAL BOARD XR76203 3A 40V COT
XR76203EVB-Q
XR76203EVB-Q
MaxLinear
EVAL BOARD FOR XR76203-Q
XR76205EVB-Q
XR76205EVB-Q
MaxLinear
EVAL BOARD FOR XR76205-Q
XR76208EVB
XR76208EVB
MaxLinear
EVAL BOARD XR76208 8A 40V COT
XR76208EVB-Q
XR76208EVB-Q
MaxLinear
EVAL BOARD FOR XR76208
XR77103EVB-A0R5
XR77103EVB-A0R5
MaxLinear
EVAL BOARD FOR XR77103-A0R5
XR77103EVB-A1R0
XR77103EVB-A1R0
MaxLinear
EVAL BOARD FOR XR77103-A1R0
XR77103EVB-DEMO-1
XR77103EVB-DEMO-1
MaxLinear
KIT EVAL BOARD DEMO XR77103
XR77128EVB-DEMO-1-KITA
XR77128EVB-DEMO-1-KITA
MaxLinear
DEMO KIT XR77128 BOARD SOFTWARE
XR76205EVB Compare Parts
  • XR76205EVB vs XR77103EVB-DEMO-1
  • XR76205EVB vs XR77103EVB-A1R0
  • XR76205EVB vs XR77103EVB-A0R5
  • XR76205EVB vs XR76208EVB-Q
  • XR76205EVB vs XR76208EVB
  • XR76205EVB vs XR76205EVB-Q
  • XR76205EVB vs XR76203EVB-Q
  • XR76205EVB vs XR76203EVB
  • XR76205EVB vs XR76201EVB
  • XR76205EVB vs XR76121EVB
  • XR76205EVB vs XR76117EVB
  • XR76205EVB vs XR79206EVB
  • XR76205EVB vs XR79203EVB
  • XR76205EVB vs XR79120EVB
  • XR76205EVB vs XR79115EVB
  • XR76205EVB vs XR79110EVB
  • XR76205EVB vs XR79106EVB
  • XR76205EVB vs XR79103EVB
  • XR76205EVB vs XR77129EVB-DEMO-1-KITA
  • XR76205EVB vs XR77129EVB-DEMO-1
  • XR76205EVB vs XR77128EVB-DEMO-1
  • XR76205EVB vs XR77103-MOCA-EVK-1
  • XR76205EVB vs XR77103EVB-DEMO-1-KIT
  • XR76205EVB vs XR77103ELBTR-G1R2-EVK G.HN
  • XR76205EVB vs XR76115EVB
  • XR76205EVB vs XR76112EVB
  • XR76205EVB vs XR76108EVB
  • XR76205EVB vs XR75100EVB
  • XR76205EVB vs XR71211EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.