Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N3511A/TR
1N3511A/TR
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
1N3511A/TR Datasheet
History Price: $2.58000
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N3511A/TR vs 1N3343RB
Part No
1N3511A/TR
1N3343RB
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
5.1 V
120 V
Tolerance
?%
?%
Power - Max
400 mW
50 W
Impedance (Max) (Zzt)
14 Ohms
40 Ohms
Current - Reverse Leakage @ Vr
-
10 μA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 mA
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Chassis, Stud Mount
Package / Case
DO-204AH, DO-35, Axial
DO-203AB, DO-5, Stud
Supplier Device Package
DO-35 (DO-204AH)
DO-5