1N3511A/TR
1N3511A/TR
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   1N3511A/TR Datasheet
History Price: $2.58000
In Stock: 44560
1N3511A/TR Specification
Specification
Part No
1N3511A/TR
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
5.1 V
Tolerance
?%
Power - Max
400 mW
Impedance (Max) (Zzt)
14 Ohms
Current - Reverse Leakage @ Vr
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
1N3511A/TR Related Parts
1N3000
1N3000
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000B
1N3000B
Solid State
DO4 10 WATT ZENER DIODES
1N3000B
1N3000B
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000R
1N3000R
Solid State
DO4 10 WATT ZENER DIODES
1N3000RA
1N3000RA
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3001
1N3001
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Microchip Technology
DIODE ZENER 68V 10W DO213AA
1N3511A/TR Compare Parts
  • 1N3511A/TR vs 1N3821A-1/TR
  • 1N3511A/TR vs 1N3821A-1
  • 1N3511A/TR vs 1N3821
  • 1N3511A/TR vs 1N3525A-1
  • 1N3511A/TR vs 1N3518A/TR
  • 1N3511A/TR vs 1N3511A-1
  • 1N3511A/TR vs 1N3346A
  • 1N3511A/TR vs 1N3346A
  • 1N3511A/TR vs 1N3346
  • 1N3511A/TR vs 1N3345RB
  • 1N3511A/TR vs 1N3345RB
  • 1N3511A/TR vs 1N3345RA
  • 1N3511A/TR vs 1N3345R
  • 1N3511A/TR vs 1N3345B
  • 1N3511A/TR vs 1N3345B
  • 1N3511A/TR vs 1N3345A
  • 1N3511A/TR vs 1N3345A
  • 1N3511A/TR vs 1N3345
  • 1N3511A/TR vs 1N3344RB
  • 1N3511A/TR vs 1N3344RB
  • 1N3511A/TR vs 1N3344RA
  • 1N3511A/TR vs 1N3344R
  • 1N3511A/TR vs 1N3344B
  • 1N3511A/TR vs 1N3344B
  • 1N3511A/TR vs 1N3344A
  • 1N3511A/TR vs 1N3344A
  • 1N3511A/TR vs 1N3344
  • 1N3511A/TR vs 1N3343RB
  • 1N3511A/TR vs 1N3343RB
  • 1N3511A/TR vs 1N3343RA
  • 1N3511A/TR vs 1N3343R
  • 1N3511A/TR vs 1N3343B
  • 1N3511A/TR vs 1N3343B
  • 1N3511A/TR vs 1N3343A
  • 1N3511A/TR vs 1N3343A
  • 1N3511A/TR vs 1N3343
  • 1N3511A/TR vs 1N3342RB
  • 1N3511A/TR vs 1N3342RB
  • 1N3511A/TR vs 1N3342RA
  • 1N3511A/TR vs 1N3342R
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store