1N3511A/TR
1N3511A/TR
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   1N3511A/TR Datasheet
History Price: $2.58000
In Stock: 44560
1N3511A/TR vs 1N3821A-1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Discontinued
Voltage - Zener (Nom) (Vz)
5.1 V
3.3 V
Tolerance
?%
?%
Power - Max
400 mW
1 W
Impedance (Max) (Zzt)
14 Ohms
10 Ohms
Current - Reverse Leakage @ Vr
-
100 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 mA
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-35 (DO-204AH)
DO-204AL (DO-41)