2N1604
2N1604
Active
Description:  TO 64 REVERSE BLOCKING SCR
Manufacturer:  Solid State
Datasheet:   2N1604 Datasheet
History Price: $7.66700
In Stock: 32800
2N1604 vs 2N1909
Part No
Manufacturer
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
400 V
25 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
10 mA
70 mA
Voltage - On State (Vtm) (Max)
2 V
2.3 V
Current - On State (It (AV)) (Max)
3 A
70 A
Current - On State (It (RMS)) (Max)
4.8 A
110 A
Current - Hold (Ih) (Max)
25 mA
-
Current - Off State (Max)
250 μA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
25A @ 60Hz
1000A @ 60Hz
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-65 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-64
-