☰
2N1604
2N1604
Active
Description:  TO 64 REVERSE BLOCKING SCR
Manufacturer:  Solid State
Datasheet:   2N1604 Datasheet
History Price: $7.66700
In Stock: 25220
2N1604 Specification
Specification
Part No
2N1604
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
Current - Gate Trigger (Igt) (Max)
10 mA
Voltage - On State (Vtm) (Max)
2 V
Current - On State (It (AV)) (Max)
3 A
Current - On State (It (RMS)) (Max)
4.8 A
Current - Hold (Ih) (Max)
25 mA
Current - Off State (Max)
250 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
25A @ 60Hz
SCR Type
Sensitive Gate
Operating Temperature
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Package / Case
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-64
2N1604 PDF Datasheet
2N1604 Related Parts
2N1600
2N1600
Solid State
TO 64 REVERSE BLOCKING SCR
2N1601
2N1601
Solid State
TO 64 REVERSE BLOCKING SCR
2N1602
2N1602
Solid State
TO 64 REVERSE BLOCKING SCR
2N1603
2N1603
Solid State
TO 64 REVERSE BLOCKING SCR
2N1771
2N1771
Solid State
TO64 8 AMP SCR
2N1772
2N1772
Solid State
TO64 8 AMP SCR
2N1773
2N1773
Solid State
TO64 8 AMP SCR
2N1774
2N1774
Solid State
TO64 8 AMP SCR
2N1775
2N1775
Solid State
TO64 8 AMP SCR
2N1776
2N1776
Solid State
TO64 8 AMP SCR
2N1777
2N1777
Solid State
TO64 8 AMP SCR
2N1842
2N1842
Solid State
TO 48 16 AMP SCR
2N1604 Compare Parts
  • 2N1604 vs 2N1850
  • 2N1604 vs 2N1849A
  • 2N1604 vs 2N1849
  • 2N1604 vs 2N1848A
  • 2N1604 vs 2N1848
  • 2N1604 vs 2N1847A
  • 2N1604 vs 2N1847
  • 2N1604 vs 2N1846A
  • 2N1604 vs 2N1846
  • 2N1604 vs 2N1845A
  • 2N1604 vs 2N1845
  • 2N1604 vs 2N1844A
  • 2N1604 vs 2N1844
  • 2N1604 vs 2N1843A
  • 2N1604 vs 2N1843
  • 2N1604 vs 2N1842A
  • 2N1604 vs 2N1842
  • 2N1604 vs 2N1777
  • 2N1604 vs 2N1776
  • 2N1604 vs 2N1775
  • 2N1604 vs 2N1774
  • 2N1604 vs 2N1773
  • 2N1604 vs 2N1772
  • 2N1604 vs 2N1771
  • 2N1604 vs 2N1603
  • 2N1604 vs 2N1602
  • 2N1604 vs 2N1601
  • 2N1604 vs 2N1600
  • 2N1604 vs 2N1916
  • 2N1604 vs 2N1915
  • 2N1604 vs 2N1914
  • 2N1604 vs 2N1913
  • 2N1604 vs 2N1912
  • 2N1604 vs 2N1911
  • 2N1604 vs 2N1910
  • 2N1604 vs 2N1909
  • 2N1604 vs 2N1807
  • 2N1604 vs 2N1806
  • 2N1604 vs 2N1805
  • 2N1604 vs 2N1804
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.