2N1842
2N1842
Active
Description:  TO 48 16 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1842 Datasheet
History Price: $6.50000
In Stock: 9200
2N1842 vs 2N1604
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
25 V
400 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
3 V
Current - Gate Trigger (Igt) (Max)
80 mA
10 mA
Voltage - On State (Vtm) (Max)
1.8 V
2 V
Current - On State (It (AV)) (Max)
-
3 A
Current - On State (It (RMS)) (Max)
16 A
4.8 A
Current - Hold (Ih) (Max)
20 mA
25 mA
Current - Off State (Max)
6 mA
250 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A @ 60Hz
25A @ 60Hz
SCR Type
Standard Recovery
Sensitive Gate
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-48
TO-64