2N3027
2N3027
Active
Description:  SCR 30V 30A TO18
Manufacturer:  Solid State
Datasheet:   2N3027 Datasheet
History Price: $6.00000
In Stock: 7200
2N3027 vs 2N3098
Part No
Manufacturer
Series
-
2N3091
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
30 V
1.3 kV
Voltage - Gate Trigger (Vgt) (Max)
600 mV
2.5 V
Current - Gate Trigger (Igt) (Max)
20 μA
110 mA
Voltage - On State (Vtm) (Max)
1.5 V
1.85 V
Current - On State (It (AV)) (Max)
500 A
70 A
Current - On State (It (RMS)) (Max)
30 A
110 A
Current - Hold (Ih) (Max)
4 mA
500 mA
Current - Off State (Max)
100 nA
5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
5A, 8A
1150A, 1200A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-18
TO-94