☰
2N3027
2N3027
Active
Description:  SCR 30V 30A TO18
Manufacturer:  Solid State
Datasheet:   2N3027 Datasheet
History Price: $6.00000
In Stock: 5740
2N3027 Specification
Specification
Part No
2N3027
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
30 V
Voltage - Gate Trigger (Vgt) (Max)
600 mV
Current - Gate Trigger (Igt) (Max)
20 μA
Voltage - On State (Vtm) (Max)
1.5 V
Current - On State (It (AV)) (Max)
500 A
Current - On State (It (RMS)) (Max)
30 A
Current - Hold (Ih) (Max)
4 mA
Current - Off State (Max)
100 nA
Current - Non Rep. Surge 50, 60Hz (Itsm)
5A, 8A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N3027 PDF Datasheet
2N3027 Related Parts
2N3028
2N3028
Solid State
SCR 60V 250MA TO18
2N3091
2N3091
Solid State
SCR , 70 AMP 600V TO-94
2N3093
2N3093
Solid State
SCR , 70 AMP 800V TO-94
2N3095
2N3095
Solid State
SCR , 70 AMP 1.0KV TO-94
2N3096
2N3096
Solid State
SCR 1.1KV 110A TO94
2N3097
2N3097
Solid State
SCR , 70 AMP 1.2KV TO-94
2N3098
2N3098
Solid State
SCR , 70 AMP 1.3KV TO-94
2N3896
2N3896
Solid State
TO 48 35 AMP SCR
2N3897
2N3897
Solid State
TO 48 35 AMP SCR
2N3898
2N3898
Solid State
TO 48 35 AMP SCR
2N3899
2N3899
Solid State
TO 48 35 AMP SCR
2N3669 PBFREE
2N3669 PBFREE
Central Semiconductor
SCR THRU HOLE TO-3
2N3027 Compare Parts
  • 2N3027 vs 2N3898
  • 2N3027 vs 2N3897
  • 2N3027 vs 2N3896
  • 2N3027 vs 2N3098
  • 2N3027 vs 2N3097
  • 2N3027 vs 2N3096
  • 2N3027 vs 2N3095
  • 2N3027 vs 2N3093
  • 2N3027 vs 2N3091
  • 2N3027 vs 2N3028
  • 2N3027 vs 2N3896
  • 2N3027 vs 2N3670 TIN/LEAD
  • 2N3027 vs 2N3670 PBFREE
  • 2N3027 vs 2N3669 TIN/LEAD
  • 2N3027 vs 2N3669 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!