2N3027
2N3027
Active
Description:  SCR 30V 30A TO18
Manufacturer:  Solid State
Datasheet:   2N3027 Datasheet
History Price: $6.00000
In Stock: 7200
2N3027 vs 2N3896
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
30 V
100 V
Voltage - Gate Trigger (Vgt) (Max)
600 mV
2 V
Current - Gate Trigger (Igt) (Max)
20 μA
40 mA
Voltage - On State (Vtm) (Max)
1.5 V
2.1 V
Current - On State (It (AV)) (Max)
500 A
22 A
Current - On State (It (RMS)) (Max)
30 A
35 A
Current - Hold (Ih) (Max)
4 mA
40 mA
Current - Off State (Max)
100 nA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
5A, 8A
300A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 150 ℃
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-18
TO-48