2N3091
2N3091
Active
Description:  SCR , 70 AMP 600V TO-94
Manufacturer:  Solid State
Datasheet:   2N3091 Datasheet
History Price: $28.00000
In Stock: 40000
2N3091 vs 2N3896
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Voltage - Off State
600 V
100 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2 V
Current - Gate Trigger (Igt) (Max)
110 mA
40 mA
Voltage - On State (Vtm) (Max)
1.85 V
2.1 V
Current - On State (It (AV)) (Max)
70 A
22 A
Current - On State (It (RMS)) (Max)
110 A
35 A
Current - Hold (Ih) (Max)
500 mA
40 mA
Current - Off State (Max)
5 mA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1150A, 1200A
300A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-94
TO-48