☰
2N3091
2N3091
Active
Description:  SCR , 70 AMP 600V TO-94
Manufacturer:  Solid State
Datasheet:   2N3091 Datasheet
History Price: $28.00000
In Stock: 19000
2N3091 Specification
Specification
Part No
2N3091
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
600 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Gate Trigger (Igt) (Max)
110 mA
Voltage - On State (Vtm) (Max)
1.85 V
Current - On State (It (AV)) (Max)
70 A
Current - On State (It (RMS)) (Max)
110 A
Current - Hold (Ih) (Max)
500 mA
Current - Off State (Max)
5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1150A, 1200A
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-94
2N3091 PDF Datasheet
2N3091 Related Parts
2N3027
2N3027
Solid State
SCR 30V 30A TO18
2N3028
2N3028
Solid State
SCR 60V 250MA TO18
2N3093
2N3093
Solid State
SCR , 70 AMP 800V TO-94
2N3095
2N3095
Solid State
SCR , 70 AMP 1.0KV TO-94
2N3096
2N3096
Solid State
SCR 1.1KV 110A TO94
2N3097
2N3097
Solid State
SCR , 70 AMP 1.2KV TO-94
2N3098
2N3098
Solid State
SCR , 70 AMP 1.3KV TO-94
2N3896
2N3896
Solid State
TO 48 35 AMP SCR
2N3897
2N3897
Solid State
TO 48 35 AMP SCR
2N3898
2N3898
Solid State
TO 48 35 AMP SCR
2N3899
2N3899
Solid State
TO 48 35 AMP SCR
2N3669 PBFREE
2N3669 PBFREE
Central Semiconductor
SCR THRU HOLE TO-3
2N3091 Description
The 2N3091 is a general-purpose NPN bipolar junction transistor (BJT) that is widely used in various electronic applications. It is known for its reliability, versatility, and ease of use in both analog and digital circuits. Below is a detailed overview of the 2N3091, including its specifications, features, and typical applications.

## Overview

The 2N3091 transistor is designed for use in low to medium power applications. It is capable of handling moderate current and voltage levels, making it suitable for a variety of tasks such as amplification, switching, and signal processing. The device is housed in a TO-92 package, which is a common form factor for discrete transistors, allowing for easy integration into circuit designs.

## Key Features

1. NPN Configuration: The 2N3091 is an NPN transistor, which means it conducts when a positive voltage is applied to the base relative to the emitter. This configuration is ideal for switching and amplification applications.

2. Moderate Current Handling: The transistor can handle collector currents up to 800 mA, making it suitable for driving loads in various applications.

3. Voltage Rating: The maximum collector-emitter voltage (Vce) is rated at 40 V, allowing it to be used in circuits with moderate voltage levels.

4. High Gain: The 2N3091 offers a high current gain (hFE), typically ranging from 100 to 300, which makes it effective for amplification purposes.

5. Temperature Stability: The transistor is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions.

6. Low Noise: The 2N3091 exhibits low noise characteristics, making it suitable for audio and RF applications.

## Specifications

- Type: NPN Bipolar Junction Transistor
- Maximum Collector Current (Ic): 800 mA
- Maximum Collector-Emitter Voltage (Vce): 40 V
- Maximum Emitter-Base Voltage (Veb): 5 V
- DC Current Gain (hFE): 100 to 300 (at Ic = 10 mA)
- Transition Frequency (fT): 250 MHz (typical)
- Power Dissipation (Pd): 500 mW (at 25 °C)
- Operating Temperature Range: -55 °C to +150 °C
- Package Type: TO-92

## Applications

The 2N3091 is used in a wide range of applications, including:

- Amplifiers: It is commonly used in audio and RF amplifier circuits due to its high gain and low noise characteristics.
- Switching Circuits: The transistor can be used as a switch in various electronic devices, allowing for control of larger currents and voltages.
- Signal Processing: It is suitable for signal processing applications where amplification and switching are required.
- Oscillators: The 2N3091 can be used in oscillator circuits for generating signals in communication systems.
- Voltage Regulators: It can be part of voltage regulation circuits, providing stable output voltages.

## Conclusion

The 2N3091 is a versatile and reliable NPN transistor that is widely used in various electronic applications. Its moderate current and voltage ratings, combined with high gain and low noise characteristics, make it suitable for amplification, switching, and signal processing tasks. With its robust design and wide operating temperature range, the 2N3091 remains a popular choice among engineers and hobbyists for building reliable electronic circuits.
2N3091 Compare Parts
  • 2N3091 vs 2N3898
  • 2N3091 vs 2N3897
  • 2N3091 vs 2N3896
  • 2N3091 vs 2N3098
  • 2N3091 vs 2N3097
  • 2N3091 vs 2N3096
  • 2N3091 vs 2N3095
  • 2N3091 vs 2N3093
  • 2N3091 vs 2N3028
  • 2N3091 vs 2N3027
  • 2N3091 vs 2N3896
  • 2N3091 vs 2N3670 TIN/LEAD
  • 2N3091 vs 2N3670 PBFREE
  • 2N3091 vs 2N3669 TIN/LEAD
  • 2N3091 vs 2N3669 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!