2N5680
2N5680
Active
Description:  TRANS PNP TO39
Manufacturer:  Solid State
Datasheet:   2N5680 Datasheet
History Price: $0.50000
In Stock: 32000
2N5680 vs 2N5886
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
-
25 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 1.5A, 15A
Current - Collector Cutoff (Max)
-
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 10A, 4V
Power - Max
-
200 W
Frequency - Transition
-
4MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-39
TO-204 (TO-3)