2N6547
2N6547
Active
Description:  TRANS NPN 400V 15A TO3
Manufacturer:  NTE Electronics
Datasheet:   2N6547 Datasheet
History Price: $8.37000
In Stock: 20400
2N6547 vs 2N697
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
15 A
-
Voltage - Collector Emitter Breakdown (Max)
400 V
40 V
Vce Saturation (Max) @ Ib, Ic
5V @ 3A, 15A
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
1mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
12 @ 5A, 2V
40 @ 150mA, 10V
Power - Max
175 W
-
Frequency - Transition
3MHz
100MHz
Operating Temperature
200 ℃ (TJ)
-
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-204AA, TO-3
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-3
TO-5