2N697
2N697
Obsolete
Description:  TRANS NPN 40V TO5
Manufacturer:  onsemi
Datasheet:   2N697 Datasheet
History Price: Obsolete
In Stock: 32400
2N697 Specification
Specification
Part No
2N697
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
Power - Max
-
Frequency - Transition
100MHz
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N697 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N697 Description
Microchip Technology 2N697 Overview

The 2N697 is a high-voltage NPN power transistor designed by Microchip Technology. It is optimized for high-power amplification and switching applications, commonly used in industrial control systems, audio amplifiers, and other power electronics. The 2N697 is known for its ability to handle high currents and voltages, making it suitable for use in demanding applications where both performance and reliability are required. This transistor's robust thermal performance, combined with its fast switching capabilities, makes it a popular choice for power applications that need efficient handling of electrical signals.

Key Features of the 2N697

* NPN Power Transistor: The 2N697 is an NPN power transistor, which makes it suitable for both linear amplification and high-power switching tasks. It is commonly used in power amplification circuits and industrial applications requiring high current and voltage handling.
* High Voltage Capability: The 2N697 is rated for a maximum collector-emitter voltage (V_CEO) of 100V, which allows it to operate in moderate to high-voltage circuits without compromising performance or safety.
* High Current Capacity: With a maximum collector current (I_C) of 20A, the 2N697 is capable of handling significant power loads, making it ideal for applications that demand the switching of high currents, such as motor control and power supplies.
* Fast Switching Speed: This transistor is designed with fast switching characteristics, making it well-suited for use in switching power supplies, PWM circuits, and other high-speed applications where rapid on/off control is required.
* Thermal Stability: The 2N697 has good thermal stability, with a maximum power dissipation rating of 75W, which allows it to perform reliably in high-power environments without overheating.

Specifications of the 2N697

* Type: NPN power transistor designed for switching and amplification.
* Collector-Emitter Voltage (V_CEO): 100V, allowing it to operate in medium-voltage circuits, which is useful in power amplification and motor control applications.
* Collector Current (I_C): The maximum continuous collector current is 20A, enabling the transistor to handle substantial current levels, making it ideal for industrial and high-power applications.
* Collector-Base Voltage (V_CBO): 100V, which provides protection against voltage spikes and ensures stable performance.
* Saturation Voltage (V_CE(sat)): The typical saturation voltage at 10A collector current is around 1.2V, ensuring minimal power loss during switching and improving efficiency.
* Power Dissipation (P_D): Maximum power dissipation is rated at 75W, which ensures the transistor can operate effectively in high-power applications without excessive heat buildup.
* Base-Emitter Voltage (V_BE): The base-emitter voltage is typically 1.3V, indicating the voltage required to turn on the transistor.
* Thermal Resistance (junction to case): 1.5°C/W, indicating the transistor’s ability to efficiently dissipate heat and prevent thermal runaway in high-power conditions.
* Package Type: The 2N697 is typically available in a TO-3 package, which is well-suited for high-power applications due to its ability to efficiently dissipate heat and handle large currents.

Applications of the 2N697

The 2N697 is used in a wide range of applications where high voltage and current handling are essential. Its ability to switch rapidly and efficiently makes it ideal for use in both power amplification and switching systems. Some of its common applications include:

* Power Amplifiers: The 2N697 is commonly used in audio power amplifiers, where its high current and voltage capabilities allow it to drive speakers or other audio equipment efficiently, delivering clean and powerful audio signals.
* Motor Control: In industrial automation and robotics, the 2N697 is used to control electric motors by switching high current levels. Its fast switching and high current capacity make it ideal for motor driver circuits.
* Power Supplies: The transistor is employed in the design of switching power supplies, DC-DC converters, and inverters, where its low saturation voltage and high current rating contribute to efficient power conversion and regulation.
* Pulse Width Modulation (PWM): The 2N697 is used in PWM applications, particularly in systems that require fast switching, such as motor controllers, power supplies, and dimming circuits.
* Relay Drivers: In industrial control systems and embedded electronics, the 2N697 is used to drive relays that control large current loads, where its high current capacity and efficiency are essential.
* High Power Switching Circuits: The transistor is widely used in circuits where high power switching is needed, such as in automotive applications, where efficient control of high current loads is necessary.

Advantages of the 2N697

* High Current Handling: The 2N697 can handle up to 20A of continuous collector current, making it suitable for applications that require substantial current handling, such as motor drives and power supply circuits.
* High Voltage Capability: With a maximum collector-emitter voltage of 100V, it can operate efficiently in moderate to high-voltage environments, enabling its use in a wide range of industrial and automotive applications.
* Low Saturation Voltage: The typical saturation voltage is 1.2V at 10A, which minimizes power loss during switching, improving overall system efficiency, particularly in power amplification and switching power supplies.
* Thermal Stability: The 2N697’s ability to dissipate up to 75W of power ensures that it remains reliable in high-power applications, preventing overheating and ensuring stable operation.
* Fast Switching: The transistor’s fast switching speed makes it ideal for PWM circuits, which require precise timing and quick on/off switching for efficient power management.
* Versatile Applications: Its ability to function in both high-power switching and amplification circuits makes it suitable for a variety of systems, including audio amplifiers, motor drivers, and power supplies.

Conclusion

The Microchip Technology 2N697 is a powerful and reliable NPN power transistor that is highly suitable for applications involving high voltage, high current, and efficient switching. With a maximum collector current of 20A, a maximum collector-emitter voltage of 100V, and a power dissipation rating of 75W, it is well-equipped to handle demanding applications such as power amplifiers, motor control, switching power supplies, and PWM circuits. The 2N697’s fast switching speed, low saturation voltage, and robust thermal characteristics make it an ideal choice for power electronics where performance and reliability are paramount. Whether used in industrial control, audio amplification, or automotive systems, the 2N697 delivers a dependable solution for high-power switching and amplification tasks.
2N697 Compare Parts
  • 2N697 vs 2N697A PBFREE
  • 2N697 vs 2N696
  • 2N697 vs 2N6773
  • 2N697 vs 2N6772
  • 2N697 vs 2N6771
  • 2N697 vs 2N6752
  • 2N697 vs 2N6751
  • 2N697 vs 2N6739
  • 2N697 vs 2N6730
  • 2N697 vs 2N6728
  • 2N697 vs 2N6727
  • 2N697 vs 2N6725
  • 2N697 vs 2N6718-BP
  • 2N697 vs 2N6718-AP
  • 2N697 vs 2N6715
  • 2N697 vs 2N6714
  • 2N697 vs 2N6678
  • 2N697 vs 2N6677
  • 2N697 vs 2N6676
  • 2N697 vs 2N6675
  • 2N697 vs 2N6674
  • 2N697 vs 2N6673
  • 2N697 vs 2N6672
  • 2N697 vs 2N6671
  • 2N697 vs 2N6668 TIN/LEAD
  • 2N697 vs 2N6668
  • 2N697 vs 2N6668
  • 2N697 vs 2N6667G
  • 2N697 vs 2N6667
  • 2N697 vs 2N6667
  • 2N697 vs 2N6666
  • 2N697 vs 2N6650
  • 2N697 vs 2N6649
  • 2N697 vs 2N6648
  • 2N697 vs 2N6648
  • 2N697 vs 2N6609 PBFREE
  • 2N697 vs 2N6609
  • 2N697 vs 2N6609
  • 2N697 vs 2N657S
  • 2N697 vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.