2PS06017E32G28213NOSA1
2PS06017E32G28213NOSA1
Obsolete
Description:  IGBT MODULE 1100VDC 325A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 33680
2PS06017E32G28213NOSA1 vs 2PS12017E44G35911NOSA1
Series
PrimeSTACK
PrimeSTACK
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
IGBT Type
-
-
Configuration
2 Independent
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
-
-
Current - Collector (Ic) (Max)
-
-
Power - Max
-
2160 W
Vce(on) (Max) @ Vge, Ic
-
2.45V @ 15V, 300A
Current - Collector Cutoff (Max)
-
-
Input Capacitance (Cies) @ Vce
-
-
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module