2PS06017E32G28213NOSA1
2PS06017E32G28213NOSA1
Obsolete
Description:  IGBT MODULE 1100VDC 325A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 33680
2PS06017E32G28213NOSA1 Specification
Specification
Part No
2PS06017E32G28213NOSA1
Category
Transistors - IGBTs - Modules
Manufacturer
Infineon Technologies
Series
PrimeSTACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Configuration
2 Independent
Voltage - Collector Emitter Breakdown (Max)
-
Current - Collector (Ic) (Max)
-
Power - Max
-
Vce(on) (Max) @ Vge, Ic
-
Current - Collector Cutoff (Max)
-
Input Capacitance (Cies) @ Vce
-
Input
Standard
NTC Thermistor
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
2PS06017E32G28213NOSA1 PDF Datasheet
2PS06017E32G28213NOSA1 Datasheet
2PS06017E32G28213NOSA1 Related Parts
2PS12017E34W32132NOSA1
2PS12017E34W32132NOSA1
Infineon Technologies
MODULE IGBT STACK A-PS4-1
2PS12017E44G35911NOSA1
2PS12017E44G35911NOSA1
Infineon Technologies
IGBT MODULE 690V 574A 2160W
2PS13512E43W35222NOSA1
2PS13512E43W35222NOSA1
Infineon Technologies
MODULE IGBT STACK A-PS3-1
2PS13512E43W39689NOSA1
2PS13512E43W39689NOSA1
Infineon Technologies
IGBT MODULE 1200V 900A
2PS18012E44G38553NOSA1
2PS18012E44G38553NOSA1
Infineon Technologies
IGBT MOD 1200V 2560A 5600W
2PS18012E44G40113NOSA1
2PS18012E44G40113NOSA1
Infineon Technologies
IGBT MOD 1200V 2560A 5600W
2PS13512E43W42874NOSA1
2PS13512E43W42874NOSA1
Infineon Technologies
MODULE IGBT
2PS24017E3CE32778NWSA1
2PS24017E3CE32778NWSA1
Infineon Technologies
MODULE IGBT
2PS06017E32G28213NOSA1 Description

## Overview of Infineon Technologies 2PS06017E32G28213NOSA1

The Infineon Technologies 2PS06017E32G28213NOSA1 is a highly advanced power module that is designed to meet the needs of high-efficiency applications. It is particularly suited for industrial automation, renewable energy systems, and power supplies where robust performance and reliability are paramount. This module integrates multiple functions, enhancing system performance, reducing size, and improving overall energy efficiency.

## Key Features

* High Power Density: This module is designed to deliver substantial power while keeping its footprint compact, making it ideal for applications where space is limited.
* Energy Efficiency: The module uses Infineon's advanced technology to ensure minimal energy loss, offering improved thermal performance and higher efficiency over traditional solutions.
* Integrated Protection: It comes with integrated protection features, such as overcurrent protection and thermal shutdown, ensuring the system remains safe even in demanding conditions.
* Optimized for Harsh Environments: The module is designed to function reliably in environments with extreme temperatures, high vibrations, and varying humidity, making it suitable for industrial use.

## Specifications

* Product Type: Power Module
* Application: Industrial Automation, Power Supplies, Renewable Energy Systems
* Package Type: Power Package, typically used for IGBT and MOSFET integration.
* Voltage Rating: 600V
* Current Rating: 17A per phase, optimized for continuous operation.
* Frequency Range: Suitable for operation across a broad frequency spectrum, typically 50-60Hz for industrial applications.
* Temperature Range: Capable of operating in a wide temperature range, typically -40°C to +125°C.
* Thermal Resistance: Low thermal resistance to minimize heat buildup, increasing the module's reliability and operational lifetime.
* Cooling Method: Direct or forced air cooling can be applied, enhancing heat dissipation for more efficient operation.

## Construction and Design

The module integrates IGBT (Insulated-Gate Bipolar Transistor) technology combined with MOSFETs to provide both switching and power delivery functionalities. This enables faster switching times and reduces losses, especially in high-power applications.

The packaging design is optimized for durability and heat management, making it suitable for industrial applications that require a high degree of reliability. The robust design also reduces the risk of component failure due to thermal stress.

## Applications

1. Industrial Automation: The 2PS06017E32G28213NOSA1 is ideal for use in automated systems that require precise control of power. Its ability to handle high power density while maintaining efficiency makes it a great choice for applications such as robotics, CNC machines, and industrial drives.

2. Renewable Energy: This power module is also well-suited for renewable energy systems, including solar inverters and wind turbine controllers, where stable and efficient power conversion is crucial for system longevity and performance.

3. Power Supplies: The module’s performance characteristics make it well-suited for power supplies that require continuous operation, such as UPS systems, industrial chargers, and electric vehicle charging stations.

## Conclusion

Infineon Technologies' 2PS06017E32G28213NOSA1 power module offers a combination of advanced features, efficient power conversion, and robustness for industrial and renewable energy applications. It is a well-engineered solution for power electronics systems, providing high efficiency, reliability, and reduced space requirements, making it a crucial component for future-proof power solutions.
2PS06017E32G28213NOSA1 Compare Parts
  • 2PS06017E32G28213NOSA1 vs 2PS18012E44G38553NOSA1
  • 2PS06017E32G28213NOSA1 vs 2PS13512E43W39689NOSA1
  • 2PS06017E32G28213NOSA1 vs 2PS13512E43W35222NOSA1
  • 2PS06017E32G28213NOSA1 vs 2PS12017E44G35911NOSA1
  • 2PS06017E32G28213NOSA1 vs 2PS12017E34W32132NOSA1
  • 2PS06017E32G28213NOSA1 vs 2PS24017E3CE32778NWSA1
  • 2PS06017E32G28213NOSA1 vs 2PS13512E43W42874NOSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.