2PS06017E32G28213NOSA1
2PS06017E32G28213NOSA1
Obsolete
Description:  IGBT MODULE 1100VDC 325A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 33680
2PS06017E32G28213NOSA1 vs 2PS18012E44G38553NOSA1
Series
PrimeSTACK
PrimeSTACK
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
IGBT Type
-
Trench Field Stop
Configuration
2 Independent
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
-
1200 V
Current - Collector (Ic) (Max)
-
2560 A
Power - Max
-
5600 W
Vce(on) (Max) @ Vge, Ic
-
-
Current - Collector Cutoff (Max)
-
-
Input Capacitance (Cies) @ Vce
-
-
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module