ABS1510
ABS1510
Active
Description:  RECT BRIDGE 1000V 1.5A ABS
Manufacturer:  Yangjie Technology
Datasheet:   ABS1510 Datasheet
History Price: $0.47000
In Stock: 4000
ABS1510 vs ABS8U
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
800 V
Current - Average Rectified (Io)
1.5 A
1 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 700 mA
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS