ABS1510
ABS1510
Active
Description:  RECT BRIDGE 1000V 1.5A ABS
Manufacturer:  Yangjie Technology
Datasheet:   ABS1510 Datasheet
History Price: $0.47000
In Stock: 4000
ABS1510 Specification
Specification
Part No
ABS1510
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
1.5 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 700 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS1510 PDF Datasheet
ABS1510 Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS1510 Compare Parts
  • ABS1510 vs ABSF15M
  • ABS1510 vs ABS8U
  • ABS1510 vs ABS8HREG
  • ABS1510 vs ABS8H
  • ABS1510 vs ABS8 REG
  • ABS1510 vs ABS8
  • ABS1510 vs ABS8
  • ABS1510 vs ABS8
  • ABS1510 vs ABS8
  • ABS1510 vs ABS6U
  • ABS1510 vs ABS6HREG
  • ABS1510 vs ABS6H
  • ABS1510 vs ABS6-HF
  • ABS1510 vs ABS6-G
  • ABS1510 vs ABS6 REG
  • ABS1510 vs ABS6
  • ABS1510 vs ABS6
  • ABS1510 vs ABS6
  • ABS1510 vs ABS6
  • ABS1510 vs ABS6
  • ABS1510 vs ABS4U
  • ABS1510 vs ABS4HREG
  • ABS1510 vs ABS4H
  • ABS1510 vs ABS4 REG
  • ABS1510 vs ABS4
  • ABS1510 vs ABS4
  • ABS1510 vs ABS4
  • ABS1510 vs ABS2U
  • ABS1510 vs ABS2MS_R2_00101
  • ABS1510 vs ABS2HRGG
  • ABS1510 vs ABS2HREG
  • ABS1510 vs ABS28
  • ABS1510 vs ABS26
  • ABS1510 vs ABS24
  • ABS1510 vs ABS22
  • ABS1510 vs ABS210-13
  • ABS1510 vs ABS210
  • ABS1510 vs ABS210
  • ABS1510 vs ABS20M
  • ABS1510 vs ABS20M
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you