ABS6-G
ABS6-G
Obsolete
Description:  BRIDGE RECT 1PHASE 600V 1A ABS
Manufacturer:  Comchip Technology
Datasheet:   ABS6-G Datasheet
History Price: $0.50000
In Stock: 35600
ABS6-G vs ABS210-13
Part No
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
1 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
4-SOPA