ABS210-13
ABS210-13
Active
Description:  BRIDGE RECT 1PHASE 1KV 2A 4SOPA
Manufacturer:  Diodes Inc
Datasheet:   ABS210-13 Datasheet
History Price: $0.48000
In Stock: 26400
ABS210-13 Specification
Specification
Part No
ABS210-13
Category
Diodes - Bridge Rectifiers
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOPA
ABS210-13 PDF Datasheet
ABS210-13 Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS210-13 Description
The Diodes Inc. ABS210-13 is a high-performance Schottky barrier rectifier diode designed for various applications in power electronics. Known for its low forward voltage drop and fast switching capabilities, the ABS210-13 is particularly suitable for use in power supply circuits, DC-DC converters, and other applications where efficiency is critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The ABS210-13 is a Schottky diode that utilizes advanced semiconductor technology to provide high efficiency and reliability. Schottky diodes are characterized by their low forward voltage drop and rapid recovery times, making them ideal for high-frequency applications. The ABS210-13 is designed to handle moderate current levels while maintaining excellent thermal performance.

## Key Specifications

1. Maximum Reverse Voltage (V_R):
- The ABS210-13 has a maximum reverse voltage rating of 20V, making it suitable for low-voltage applications.

2. Maximum Forward Current (I_F):
- The diode can handle a maximum forward current of 2A, which allows it to be used in applications requiring moderate current flow.

3. Surge Current Rating (I_FSM):
- The ABS210-13 is rated for a surge current of up to 30A (for a duration of 8.3 ms), which is essential for applications where transient currents may occur.

4. Forward Voltage Drop (V_F):
- The typical forward voltage drop is approximately 0.45V at a forward current of 2A. This low forward voltage drop contributes to the overall efficiency of the diode, reducing power losses during operation.

5. Operating Temperature Range:
- The ABS210-13 operates effectively within a temperature range of -55°C to +150°C, allowing it to be used in various environmental conditions.

6. Package Type:
- The diode is available in a DO-214AC (SMB) package, which is a surface-mount package that facilitates easy integration into circuit designs and provides good thermal performance.

## Features

- Schottky Technology: The ABS210-13 utilizes Schottky barrier technology, which provides a low forward voltage drop and fast switching speeds, making it ideal for high-frequency applications.
- High Surge Current Capability: The diode can withstand high surge currents, making it reliable in applications where transient conditions are common.
- Low Power Losses: The low forward voltage drop results in reduced power losses, enhancing the overall efficiency of the circuit.
- Wide Operating Temperature Range: The diode%27s ability to operate over a wide temperature range ensures reliability in various environmental conditions.
- Compact Package: The DO-214AC package allows for space-saving designs while maintaining good thermal performance.

## Applications

The Diodes Inc. ABS210-13 diode is widely used in various applications, including:

- Power Supply Circuits: Ideal for use in AC to DC conversion in power supplies, ensuring efficient rectification.
- DC-DC Converters: Used in switching power supplies and DC-DC converters where low forward voltage drop is critical for efficiency.
- Battery Chargers: Suitable for battery charging applications where fast switching and low power losses are essential.
- LED Drivers: Employed in LED driver circuits to ensure efficient power conversion and minimal losses.
- Motor Drives: Utilized in motor control applications where reliable rectification is necessary for performance.

## Conclusion

The Diodes Inc. ABS210-13 is a versatile and efficient Schottky barrier rectifier diode that meets the demands of modern electronic applications. With its high reverse voltage capability, low forward voltage drop, and robust construction, it is an excellent choice for engineers looking to design efficient and reliable power conversion systems. Its wide range of applications, from power supplies to motor drives, makes it a valuable component in various electronic designs.
ABS210-13 Compare Parts
  • ABS210-13 vs ABSF15M
  • ABS210-13 vs ABS8U
  • ABS210-13 vs ABS8HREG
  • ABS210-13 vs ABS8H
  • ABS210-13 vs ABS8 REG
  • ABS210-13 vs ABS8
  • ABS210-13 vs ABS8
  • ABS210-13 vs ABS8
  • ABS210-13 vs ABS8
  • ABS210-13 vs ABS6U
  • ABS210-13 vs ABS6HREG
  • ABS210-13 vs ABS6H
  • ABS210-13 vs ABS6-HF
  • ABS210-13 vs ABS6-G
  • ABS210-13 vs ABS6 REG
  • ABS210-13 vs ABS6
  • ABS210-13 vs ABS6
  • ABS210-13 vs ABS6
  • ABS210-13 vs ABS6
  • ABS210-13 vs ABS6
  • ABS210-13 vs ABS4U
  • ABS210-13 vs ABS4HREG
  • ABS210-13 vs ABS4H
  • ABS210-13 vs ABS4 REG
  • ABS210-13 vs ABS4
  • ABS210-13 vs ABS4
  • ABS210-13 vs ABS4
  • ABS210-13 vs ABS2U
  • ABS210-13 vs ABS2MS_R2_00101
  • ABS210-13 vs ABS2HRGG
  • ABS210-13 vs ABS2HREG
  • ABS210-13 vs ABS28
  • ABS210-13 vs ABS26
  • ABS210-13 vs ABS24
  • ABS210-13 vs ABS22
  • ABS210-13 vs ABS210
  • ABS210-13 vs ABS210
  • ABS210-13 vs ABS20M
  • ABS210-13 vs ABS20M
  • ABS210-13 vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.