BA782S-E3-08
BA782S-E3-08
Obsolete
Description:  RF DIODE PIN 35V SOD323
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 1200
BA782S-E3-08 vs BA783-E3-08
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
PIN - Single
PIN - Single
Voltage - Peak Reverse (Max)
35V
35V
Current - Max
100 mA
100 mA
Capacitance @ Vr, F
1.25pF @ 3V, 1MHz
1.2pF @ 3V, 1MHz
Resistance @ If, F
700mOhm @ 3mA, 1GHz
1.2Ohm @ 3mA, 1GHz
Power Dissipation (Max)
-
-
Operating Temperature
125 ℃ (TJ)
125 ℃ (TJ)
Package / Case
SC-76, SOD-323
SOD-123
Supplier Device Package
SOD-323
SOD-123