BA782S-E3-08
BA782S-E3-08
Obsolete
Description:  RF DIODE PIN 35V SOD323
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 1200
BA782S-E3-08 Specification
Specification
Part No
BA782S-E3-08
Category
Diodes - RF
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
35V
Current - Max
100 mA
Capacitance @ Vr, F
1.25pF @ 3V, 1MHz
Resistance @ If, F
700mOhm @ 3mA, 1GHz
Power Dissipation (Max)
-
Operating Temperature
125 ℃ (TJ)
Package / Case
SC-76, SOD-323
Supplier Device Package
SOD-323
BA782S-E3-08 PDF Datasheet
BA782S-E3-08 Related Parts
BA779-2-HG3-08
BA779-2-HG3-08
Vishay
RF DIODE PIN 30V SOT23-3
BA779-2-HG3-18
BA779-2-HG3-18
Vishay
RF DIODE PIN 30V SOT23-3
BA779-HG3-08
BA779-HG3-08
Vishay
RF DIODE PIN 30V SOT23-3
BA782-E3-08
BA782-E3-08
Vishay
RF DIODE PIN 35V SOD123
BA782-E3-18
BA782-E3-18
Vishay
RF DIODE PIN 35V SOD123
BA782-G3-08
BA782-G3-08
Vishay
RF DIODE PIN 35V SOD123
BA782-G3-18
BA782-G3-18
Vishay
RF DIODE PIN 35V SOD123
BA782-HE3-08
BA782-HE3-08
Vishay
RF DIODE PIN 35V SOD123
BA782-HE3-18
BA782-HE3-18
Vishay
RF DIODE PIN 35V SOD123
BA782-HG3-08
BA782-HG3-08
Vishay
RF DIODE PIN 35V SOD123
BA782-HG3-18
BA782-HG3-18
Vishay
RF DIODE PIN 35V SOD123
BA782S-E3-18
BA782S-E3-18
Vishay
RF DIODE PIN 35V SOD323
BA782S-E3-08 Compare Parts
  • BA782S-E3-08 vs BA783S-HE3-18
  • BA782S-E3-08 vs BA783S-HE3-08
  • BA782S-E3-08 vs BA783S-G3-18
  • BA782S-E3-08 vs BA783S-G3-08
  • BA782S-E3-08 vs BA783S-E3-18
  • BA782S-E3-08 vs BA783S-E3-08
  • BA782S-E3-08 vs BA783-HG3-18
  • BA782S-E3-08 vs BA783-HG3-08
  • BA782S-E3-08 vs BA783-HE3-18
  • BA782S-E3-08 vs BA783-HE3-08
  • BA782S-E3-08 vs BA783-G3-18
  • BA782S-E3-08 vs BA783-G3-08
  • BA782S-E3-08 vs BA783-E3-18
  • BA782S-E3-08 vs BA783-E3-08
  • BA782S-E3-08 vs BA782S-HE3-18
  • BA782S-E3-08 vs BA782S-HE3-08
  • BA782S-E3-08 vs BA782S-G3-18
  • BA782S-E3-08 vs BA782S-G3-08
  • BA782S-E3-08 vs BA782S-E3-18
  • BA782S-E3-08 vs BA782-HG3-18
  • BA782S-E3-08 vs BA782-HG3-08
  • BA782S-E3-08 vs BA782-HE3-18
  • BA782S-E3-08 vs BA782-HE3-08
  • BA782S-E3-08 vs BA782-G3-18
  • BA782S-E3-08 vs BA782-G3-08
  • BA782S-E3-08 vs BA782-E3-18
  • BA782S-E3-08 vs BA782-E3-08
  • BA782S-E3-08 vs BA779-HG3-08
  • BA782S-E3-08 vs BA779-2-HG3-18
  • BA782S-E3-08 vs BA779-2-HG3-08
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.