Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Fairchild Semiconductor BC80825MTF
BC80825MTF
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP 25V 0.8A SOT23-3
Manufacturer:
Fairchild Semiconductor
Datasheet:
BC80825MTF Datasheet
History Price: $0.04000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BC80825MTF vs BC860C
Part No
BC80825MTF
BC860C
Category
Transistors - Bipolar (BJT) - Single
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
800 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
45 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 50mA, 500mA
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
100nA
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
160 @ 100mA, 1V
420 @ 2mA, 5V
Power - Max
310 mW
250 mW
Frequency - Transition
100MHz
100MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3 (TO-236)