BC80825MTF
BC80825MTF
Obsolete
Description:  TRANS PNP 25V 0.8A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC80825MTF Datasheet
History Price: $0.04000
In Stock: 28000
BC80825MTF Specification
Specification
Part No
BC80825MTF
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
800 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
160 @ 100mA, 1V
Power - Max
310 mW
Frequency - Transition
100MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
BC80825MTF PDF Datasheet
BC80825MTF Related Parts
BC806-16HR
BC806-16HR
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16HVL
BC806-16HVL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16R
BC806-16R
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16VL
BC806-16VL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16WF
BC806-16WF
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-16WX
BC806-16WX
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-25HR
BC806-25HR
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-25HVL
BC806-25HVL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-25WF
BC806-25WF
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-25WX
BC806-25WX
Nexperia
TRANS PNP 80V 0.5A SOT323
BC807,215
BC807,215
Nexperia
TRANS PNP 45V 0.5A TO236AB
BC807,215
BC807,215
NXP Semiconductors
NEXPERIA BC807 - SMALL SIGNAL BI
BC80825MTF Compare Parts
  • BC80825MTF vs BC875,126
  • BC80825MTF vs BC869TA
  • BC80825MTF vs BC869-25,115
  • BC80825MTF vs BC869-16,115
  • BC80825MTF vs BC869-16,115
  • BC80825MTF vs BC869,135
  • BC80825MTF vs BC869,115
  • BC80825MTF vs BC869,115
  • BC80825MTF vs BC868TA
  • BC80825MTF vs BC868-QX
  • BC80825MTF vs BC868-25-QX
  • BC80825MTF vs BC868-25,115
  • BC80825MTF vs BC868,115
  • BC80825MTF vs BC860CWH6327XTSA1
  • BC80825MTF vs BC860CWH6327
  • BC80825MTF vs BC860CWE6327HTSA1
  • BC80825MTF vs BC860CWE6327
  • BC80825MTF vs BC860CW/ZLX
  • BC80825MTF vs BC860CW/ZLF
  • BC80825MTF vs BC860CW,135
  • BC80825MTF vs BC860CW,115
  • BC80825MTF vs BC860CE6359HTMA1
  • BC80825MTF vs BC860CB5003XT
  • BC80825MTF vs BC860C,235
  • BC80825MTF vs BC860C,215
  • BC80825MTF vs BC860C
  • BC80825MTF vs BC860C
  • BC80825MTF vs BC860BWH6327XTSA1
  • BC80825MTF vs BC860BWH6327
  • BC80825MTF vs BC860BWE6327HTSA1
  • BC80825MTF vs BC860BWE6327
  • BC80825MTF vs BC860BW,135
  • BC80825MTF vs BC860BW,115
  • BC80825MTF vs BC860BW,115
  • BC80825MTF vs BC860BMTF
  • BC80825MTF vs BC860BE6327HTSA1
  • BC80825MTF vs BC860BE6327
  • BC80825MTF vs BC860B,235
  • BC80825MTF vs BC860B,235
  • BC80825MTF vs BC860B,215
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!