BFL4037
BFL4037
Obsolete
Description:  MOSFET N-CH 500V 11A TO220FI
Manufacturer:  onsemi
Datasheet:   BFL4037 Datasheet
History Price: Obsolete
In Stock: 28400
BFL4037 vs BFL4007
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
500 V
600 V
Current - Continuous Drain (Id) @ 25℃
11A (Ta)
8.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
430mOhm @ 8A, 10V
680mOhm @ 7A, 10V
Vgs(th) (Max) @ Id
-
5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
48.6 nC @ 10 V
46 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
1200 pF @ 30 V
1200 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
2W (Ta), 40W (Tc)
2W (Ta), 40W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-220FI(LS)
TO-220FI(LS)
Package / Case
TO-220-3 Full Pack
TO-220-3 Full Pack