BFL4007
BFL4007
Obsolete
Description:  MOSFET N-CH 600V 8.7A TO220FI
Manufacturer:  onsemi
Datasheet:   BFL4007 Datasheet
History Price: Obsolete
In Stock: 47200
BFL4007 Specification
Specification
Part No
BFL4007
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
600 V
Current - Continuous Drain (Id) @ 25℃
8.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
680mOhm @ 7A, 10V
Vgs(th) (Max) @ Id
5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
46 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
1200 pF @ 30 V
FET Feature
-
Power Dissipation (Max)
2W (Ta), 40W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220FI(LS)
Package / Case
TO-220-3 Full Pack
BFL4007 Related Parts
BFL4001-1E
BFL4001-1E
onsemi
MOSFET N-CH 900V 4.1A TO220-3 FP
BFL4001-1EX
BFL4001-1EX
onsemi
MOSFET N-CH 900V 6.5A TO220-3 FP
BFL4004-1E
BFL4004-1E
onsemi
MOSFET N-CH 800V 4.3A TO220F-3FS
BFL4007-1E
BFL4007-1E
onsemi
MOSFET N-CH 600V 8.7A TO220F-3FS
BFL4026-1E
BFL4026-1E
onsemi
MOSFET N-CH 900V 3.5A TO220F-3FS
BFL4036-1E
BFL4036-1E
onsemi
MOSFET N-CH 500V 9.6A TO220F-3FS
BFL4037-1E
BFL4037-1E
onsemi
MOSFET N-CH 500V 11A TO220F-3FS
BFL4001
BFL4001
onsemi
MOSFET N-CH 900V 4.1A TO220FI
BFL4004
BFL4004
onsemi
MOSFET N-CH 800V 4.3A TO220FI
BFL4026
BFL4026
onsemi
MOSFET N-CH 900V 3.5A TO220FI
BFL4036
BFL4036
onsemi
MOSFET N-CH 500V 9.6A TO220FI
BFL4037
BFL4037
onsemi
MOSFET N-CH 500V 11A TO220FI
BFL4007 Compare Parts
  • BFL4007 vs BFL4036-1E
  • BFL4007 vs BFL4026-1E
  • BFL4007 vs BFL4007-1E
  • BFL4007 vs BFL4004-1E
  • BFL4007 vs BFL4001-1EX
  • BFL4007 vs BFL4001-1E
  • BFL4007 vs BFL4037
  • BFL4007 vs BFL4036
  • BFL4007 vs BFL4026
  • BFL4007 vs BFL4004
  • BFL4007 vs BFL4001
  • BFL4007 vs BFL4004
  • BFL4007 vs BFL4037
  • BFL4007 vs BFL4036
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.