BFS20,235
BFS20,235
Active
Description:  TRANS NPN 20V 0.025A TO236AB
Manufacturer:  Nexperia
Datasheet:   BFS20,235 Datasheet
History Price: $0.42000
In Stock: 3200
BFS20,235 vs BFS20
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
25 mA
25 mA
Voltage - Collector Emitter Breakdown (Max)
20 V
20 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 7mA, 10V
40 @ 7mA, 10V
Power - Max
250 mW
200 mW
Frequency - Transition
450MHz
450MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
SOT-23-3 (TO-236)