BFS20,235
BFS20,235
Active
Description:  TRANS NPN 20V 0.025A TO236AB
Manufacturer:  Nexperia
Datasheet:   BFS20,235 Datasheet
History Price: $0.42000
In Stock: 3200
BFS20,235 Specification
Specification
Part No
BFS20,235
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Nexperia
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
25 mA
Voltage - Collector Emitter Breakdown (Max)
20 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 7mA, 10V
Power - Max
250 mW
Frequency - Transition
450MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
BFS20,235 PDF Datasheet
BFS20,235 Related Parts
BFS19,215
BFS19,215
Nexperia
TRANS NPN 20V 0.03A TO236AB
BFS19,235
BFS19,235
Nexperia
TRANS NPN 20V 0.03A TO236AB
BFS20
BFS20
Diotec Semiconductor
TRANS NPN 20V 0.025A SOT23-3
BFS20
BFS20
Diotec Semiconductor
TRANS NPN 20V 0.025A SOT23-3
BFS20,215
BFS20,215
Nexperia
TRANS NPN 20V 0.025A TO236AB
BFS20W,115
BFS20W,115
Nexperia
TRANS NPN 20V 0.025A SOT323
BFS19,215
BFS19,215
NXP Semiconductors
TRANS NPN 20V 30MA SOT23
BFS20,215
BFS20,215
NXP Semiconductors
TRANS NPN 20V 25MA SOT23-3
BFS540115
BFS540115
Philips
TRANS RF NPN 15V 9GHZ SOT323
BFS20,235 Compare Parts
  • BFS20,235 vs BFS20,215
  • BFS20,235 vs BFS20
  • BFS20,235 vs BFS20
  • BFS20,235 vs BFS19,235
  • BFS20,235 vs BFS19,215
  • BFS20,235 vs BFS20,215
  • BFS20,235 vs BFS19,215
  • BFS20,235 vs BFS540115
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.