C6D06065A
C6D06065A
Active
Description:  DIODE SIL CARB 650V 24A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C6D06065A Datasheet
History Price: $3.82000
In Stock: 30400
C6D06065A vs C6D08065A
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
24A
30A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 6 A
1.5 V @ 8 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
30 μA @ 650 V
40 μA @ 650 V
Capacitance @ Vr, F
394pF @ 0V, 1MHz
518pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-220-2
Supplier Device Package
TO-220-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃