C6D08065A
C6D08065A
Active
Description:  DIODE SIL CARB 650V 30A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C6D08065A Datasheet
History Price: $4.98000
In Stock: 12400
C6D08065A Specification
Specification
Part No
C6D08065A
Category
Diodes - Rectifiers - Single
Manufacturer
Wolfspeed
Series
Z-Rec
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
30A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 8 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
40 μA @ 650 V
Capacitance @ Vr, F
518pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
C6D08065A PDF Datasheet
C6D08065A Related Parts
C6D04065A
C6D04065A
Wolfspeed
DIODE SIL CARB 650V 4A TO220-2
C6D04065E
C6D04065E
Wolfspeed
DIODE SIL CARB 650V 16A TO252-2
C6D06065A
C6D06065A
Wolfspeed
DIODE SIL CARB 650V 24A TO220-2
C6D06065E
C6D06065E
Wolfspeed
DIODE SIL CARB 650V 23A TO252-2
C6D06065G
C6D06065G
Wolfspeed
DIODE SIL CARB 650V 23A TO263-2
C6D06065Q-TR
C6D06065Q-TR
Wolfspeed
DIODE SIL CARBIDE 650V 21A 4QFN
C6D08065E
C6D08065E
Wolfspeed
DIODE SIL CARB 650V 29A TO252-2
C6D08065G
C6D08065G
Wolfspeed
DIODE SIL CARB 650V 30A TO263-2
C6D08065Q-TR
C6D08065Q-TR
Wolfspeed
DIODE SIL CARBIDE 650V 28A 4QFN
C6D10065A
C6D10065A
Wolfspeed
DIODE SIL CARB 650V 37A TO220-2
C6D10065E
C6D10065E
Wolfspeed
DIODE SIL CARB 650V 35A TO252-2
C6D10065G
C6D10065G
Wolfspeed
DIODE SIL CARB 650V 36A TO263-2
C6D08065A Compare Parts
  • C6D08065A vs C6D10065Q-TR
  • C6D08065A vs C6D10065G-TR
  • C6D08065A vs C6D10065G
  • C6D08065A vs C6D10065E
  • C6D08065A vs C6D10065A
  • C6D08065A vs C6D08065Q-TR
  • C6D08065A vs C6D08065G
  • C6D08065A vs C6D08065E
  • C6D08065A vs C6D06065Q-TR
  • C6D08065A vs C6D06065G
  • C6D08065A vs C6D06065E
  • C6D08065A vs C6D06065A
  • C6D08065A vs C6D04065E
  • C6D08065A vs C6D04065A
  • C6D08065A vs C6D06065G-TR
  • C6D08065A FAQ
    Q1: What is the Wolfspeed C6D08065A?
    A1: The Wolfspeed C6D08065A is a high-performance silicon carbide (SiC) MOSFET designed for power electronics applications, offering high efficiency and thermal performance.

    Q2: What is the voltage rating of the Wolfspeed C6D08065A?
    A2: The Wolfspeed C6D08065A has a voltage rating of 650V, making it suitable for medium-voltage power conversion applications.

    Q3: What is the current rating of the Wolfspeed C6D08065A?
    A3: The Wolfspeed C6D08065A is rated for a continuous drain current of 80A, allowing it to handle high current applications.

    Q4: What is the gate threshold voltage of the Wolfspeed C6D08065A?
    A4: The gate threshold voltage of the Wolfspeed C6D08065A is typically between 2.0V and 4.0V, providing efficient switching performance.

    Q5: What is the Rds(on) of the Wolfspeed C6D08065A?
    A5: The Wolfspeed C6D08065A has a low Rds(on) of 80mΩ, which minimizes conduction losses during operation.

    Q6: What are the key benefits of using the Wolfspeed C6D08065A?
    A6: Key benefits include high efficiency, low switching losses, high thermal conductivity, and ruggedness for demanding power applications.

    Q7: What are the typical applications for the Wolfspeed C6D08065A?
    A7: The Wolfspeed C6D08065A is commonly used in applications such as motor drives, power inverters, DC-DC converters, and other power conversion systems.

    Q8: Is the Wolfspeed C6D08065A suitable for high-temperature environments?
    A8: Yes, the Wolfspeed C6D08065A is designed to operate in high-temperature environments, with a maximum junction temperature of 150°C.

    Q9: What packaging is used for the Wolfspeed C6D08065A?
    A9: The Wolfspeed C6D08065A is available in a TO-247-3 package, which provides a robust and thermally efficient design for high-power applications.

    Q10: Can the Wolfspeed C6D08065A be used in automotive applications?
    A10: Yes, the Wolfspeed C6D08065A can be used in automotive applications due to its ability to handle high power and its high reliability in harsh conditions.

    Q11: What is the switching frequency capability of the Wolfspeed C6D08065A?
    A11: The Wolfspeed C6D08065A is capable of switching at high frequencies, making it suitable for applications that require fast switching operations.

    Q12: Does the Wolfspeed C6D08065A offer high energy efficiency?
    A12: Yes, the Wolfspeed C6D08065A offers high energy efficiency due to its low switching losses and conduction losses, improving overall system performance.

    Q13: How does the Wolfspeed C6D08065A compare to traditional silicon MOSFETs?
    A13: Compared to traditional silicon MOSFETs, the Wolfspeed C6D08065A offers superior thermal performance, higher voltage capabilities, and lower losses, making it ideal for high-power and high-efficiency applications.

    Q14: What is the maximum drain-source voltage (Vds) of the Wolfspeed C6D08065A?
    A14: The Wolfspeed C6D08065A has a maximum drain-source voltage (Vds) of 650V, making it suitable for medium-voltage power applications.

    Q15: What is the significance of using silicon carbide (SiC) in the Wolfspeed C6D08065A?
    A15: Silicon carbide (SiC) enables the Wolfspeed C6D08065A to operate at higher voltages, higher temperatures, and higher switching frequencies compared to traditional silicon devices, offering improved performance in demanding power applications.

    Q16: Can the Wolfspeed C6D08065A be used for high-power industrial applications?
    A16: Yes, the Wolfspeed C6D08065A is designed for high-power industrial applications such as motor drives, power supplies, and renewable energy systems, where high efficiency and thermal performance are essential.

    Q17: What is the gate charge of the Wolfspeed C6D08065A?
    A17: The Wolfspeed C6D08065A has a low gate charge, which allows for faster switching speeds and reduces the power loss during switching transitions.

    Q18: What are the thermal management requirements for the Wolfspeed C6D08065A?
    A18: The Wolfspeed C6D08065A requires effective thermal management to maintain optimal performance, as it operates at higher temperatures than standard silicon devices. Proper heat sinking and cooling systems are recommended.

    Q19: Is the Wolfspeed C6D08065A suitable for high-voltage applications?
    A19: The Wolfspeed C6D08065A is rated for 650V and is ideal for medium-voltage power conversion applications but is not suitable for extremely high-voltage systems.

    Q20: What is the reliability of the Wolfspeed C6D08065A in power electronics applications?
    A20: The Wolfspeed C6D08065A is highly reliable, thanks to its silicon carbide construction, which offers improved robustness and longer operational life compared to traditional silicon-based MOSFETs.
    Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description