Packaging
Bulk
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
-
30 V
Current - Average Rectified (Io)
-
3A
Voltage - Forward (Vf) (Max) @ If
-
550 mV @ 3 A
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
100 μA @ 30 V
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die
Operating Temperature - Junction
-
-65 ℃ ~ 125 ℃