☰
CD5809
CD5809
Active
Description:  UFR,FRR
Manufacturer:  Microchip Technology
Datasheet:   CD5809 Datasheet
History Price: $7.26000
In Stock: 23840
CD5809 Specification
Specification
Part No
CD5809
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-
CD5809 Related Parts
CD5194
CD5194
Microchip Technology
DIODE GEN PURP 80V 200MA DIE
CD5195
CD5195
Microchip Technology
DIODE GEN PURP 200V 200MA DIE
CD5196
CD5196
Microchip Technology
DIODE GEN PURP 250V 200MA DIE
CD5711
CD5711
Microchip Technology
DIODE SCHOTTKY 50V 15MA DIE
CD5711V
CD5711V
Microchip Technology
DIODE SCHOTTKY 50V 15MA DIE
CD5712
CD5712
Microchip Technology
DIODE SCHOTTKY 16V 35MA DIE
CD5712V
CD5712V
Microchip Technology
DIODE SCHOTTKY 16V 35MA DIE
CD5802
CD5802
Microchip Technology
UFR,FRR
CD5804
CD5804
Microchip Technology
RECTIFIER UFR,FRR
CD5806
CD5806
Microchip Technology
RECTIFIER UFR,FRR
CD5811
CD5811
Microchip Technology
UFR,FRR
CD5817
CD5817
Microchip Technology
DIODE SCHOTTKY 20V 1A DIE
CD5809 Compare Parts
  • CD5809 vs CD5821
  • CD5809 vs CD5820
  • CD5809 vs CD5819
  • CD5809 vs CD5818
  • CD5809 vs CD5817
  • CD5809 vs CD5811
  • CD5809 vs CD5806
  • CD5809 vs CD5804
  • CD5809 vs CD5802
  • CD5809 vs CD5712V
  • CD5809 vs CD5712
  • CD5809 vs CD5711V
  • CD5809 vs CD5711
  • CD5809 vs CD5196
  • CD5809 vs CD5195
  • CD5809 vs CD5194
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.