Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Thyristors - DIACs, SIDACs
/ Diotec Semiconductor DB3
DB3
Active
Thyristors - DIACs, SIDACs
Description:
Diac, DO-35, 28V .. 36V, 2.0A
Manufacturer:
Diotec Semiconductor
Datasheet:
DB3 Datasheet
History Price: $0.44360
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DB3 vs DB3TG-AP
Part No
DB3
DB3TG-AP
Category
Thyristors - DIACs, SIDACs
Thyristors - DIACs, SIDACs
Manufacturer
Diotec Semiconductor
Micro Commercial Components
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Obsolete
Voltage - Breakover
28 ~ 36V
30 ~ 34V
Current - Breakover
200 μA
15 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35G