DB3
DB3
Active
Description:  Diac, DO-35, 28V .. 36V, 2.0A
Manufacturer:  Diotec Semiconductor
Datasheet:   DB3 Datasheet
History Price: $0.44360
In Stock: 20400
DB3 Specification
Specification
Part No
DB3
Category
Thyristors - DIACs, SIDACs
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
28 ~ 36V
Current - Breakover
200 μA
Current - Hold (Ih) (Max)
-
Current - Peak Output
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DB3 PDF Datasheet
DB3 Related Parts
DB3-TP
DB3-TP
Micro Commercial Components
DIAC 28-36V 2A DO35
DB31
DB31
Diotec Semiconductor
DIAC DO-35 30V 34V
DB31
DB31
Diotec Semiconductor
Diac, DO-35, 30V .. 34V, 2.0A
DB32
DB32
Diotec Semiconductor
Diac, DO-35, 32V .. 36V, 2.0A
DB3TG
DB3TG
onsemi
DIAC 30-34V 2A DO35
DB3-AP
DB3-AP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3A-AP
DB3A-AP
Micro Commercial Components
DIAC BIDIRECTIONAL A-405
DB3A-TP
DB3A-TP
Micro Commercial Components
DIAC BIDIRECTIONAL A-405
DB3TG-AP
DB3TG-AP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3TG-TP
DB3TG-TP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3 Description

## Overview of Fairchild Semiconductor DB3

The Fairchild Semiconductor DB3 is a versatile and reliable bidirectional trigger diode, commonly used in various applications that require precise control over signal switching. It is designed to handle higher voltages and current levels, making it suitable for use in industrial, automotive, and consumer electronics circuits. This diode is particularly valued for its fast switching speed, low on-state voltage drop, and stability under varying environmental conditions.

## Key Features

* Bidirectional Operation: The DB3 is a bidirectional trigger diode, meaning it can conduct in both directions of current flow, making it ideal for AC signal control applications.
* Fast Switching Time: This diode is designed for quick response times, ensuring minimal delays in signal switching, which is essential in high-speed circuits.
* Low Holding Current: The DB3 has a low holding current, which reduces the likelihood of unintentional triggering and ensures more stable operation in circuits with low input signal levels.
* High Sensitivity: It is highly sensitive to trigger pulses, allowing for reliable operation in circuits requiring low triggering voltages.
* Durability: The DB3 is built to withstand a variety of operating conditions, ensuring longevity and consistent performance in demanding applications.
* Low On-State Voltage: When the diode is conducting, it maintains a low on-state voltage drop, minimizing power loss during operation.

## Electrical Specifications

* Trigger Voltage:

* Typical: 32 V
* Maximum: 40 V
* Holding Current:

* Maximum: 5 mA
* Peak Reverse Voltage:

* Maximum: 400 V
* Average Forward Current:

* Maximum: 50 mA
* Peak Forward Current:

* Maximum: 200 mA
* On-State Voltage:

* Typical: 1.2 V
* Maximum: 1.5 V
* Peak Pulse Power:

* 100 W
* Reverse Recovery Time:

* Typical: 50 ns
* Capacitance (Reverse Bias):

* Typically 5 pF (at VR = 0 V)

## Application Areas

* Triggering Circuits: The DB3 is widely used in triggering applications, especially in circuits that require precise timing control, such as pulse circuits, relays, and timing applications.
* AC Signal Control: Given its bidirectional characteristics, it is often employed in AC signal control systems, such as light dimmers and temperature control devices.
* Switching Power Supplies: In power electronics, it can be used for controlling high-voltage switching events in power supplies, offering efficient and reliable operation.
* Solid-State Relays: The DB3 is frequently used in solid-state relay circuits due to its low current and voltage characteristics, making it perfect for triggering and controlling relays.
* Over-voltage Protection: It is used in circuits to protect sensitive components from over-voltage conditions by offering a fast response to transient voltage spikes.

## Packaging and Availability

The DB3 is typically packaged in a standard DO-35 small cylindrical glass package, which is suitable for a wide range of integration options in both small-scale and large-scale production designs. The packaging ensures durability and ease of integration into existing circuit designs, while its compact size allows it to be used in space-constrained applications.

## Conclusion

The Fairchild Semiconductor DB3 is a highly reliable and efficient bidirectional trigger diode, ideal for use in a wide range of applications that require fast switching and precise signal control. With features like low holding current, high sensitivity, and minimal voltage drop, it is well-suited for use in high-speed circuits and systems requiring precise timing, such as power supplies, relays, and switching circuits. The DB3's durable construction and broad voltage handling capacity make it an essential component in modern electronic designs.
DB3 Compare Parts
  • DB3 vs DB32
  • DB3 vs DB31
  • DB3 vs DB31
  • DB3 vs DB3-TP
  • DB3 vs DB3TG-TP
  • DB3 vs DB3TG-AP
  • DB3 vs DB3A-TP
  • DB3 vs DB3A-AP
  • DB3 vs DB3-AP
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.