DF10M
DF10M
Active
Description:  BRIDGE RECT 1PHASE 1KV 1A DFM
Manufacturer:  Diodes Inc
Datasheet:   DF10M Datasheet
History Price: $0.50000
In Stock: 38800
DF10M vs DF1510S-E3/45
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
1 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
5 μA @ 1000 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-EDIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
DFM
DFS