DF10M
DF10M
Active
Description:  BRIDGE RECT 1PHASE 1KV 1A DFM
Manufacturer:  Diodes Inc
Datasheet:   DF10M Datasheet
History Price: $0.50000
In Stock: 38800
DF10M Specification
Specification
Part No
DF10M
Category
Diodes - Bridge Rectifiers
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-EDIP (0.300", 7.62mm)
Supplier Device Package
DFM
DF10M PDF Datasheet
DF10M Related Parts
DF10M-E3/45
DF10M-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10M/45
DF10M/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10MA-E3/45
DF10MA-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10S
DF10S
Diodes Inc
BRIDGE RECT 1PHASE 1V 1A DFS
DF10S-E3/45
DF10S-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10S-E3/77
DF10S-E3/77
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10S-HF
DF10S-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10S-T
DF10S-T
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A DF-S
DF10S/27
DF10S/27
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10SA-E3/45
DF10SA-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10SA-E3/77
DF10SA-E3/77
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10SP-HF
DF10SP-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10M Description
The ON Semiconductor DF10M is a high-performance Schottky diode designed for various applications in power management and signal processing. This diode is particularly known for its low forward voltage drop, high efficiency, and fast switching capabilities, making it suitable for a wide range of electronic circuits. Below is a detailed introduction to the DF10M, including its specifications and parameters.

## Overview

The DF10M is a Schottky barrier rectifier that is optimized for use in power supply circuits, DC-DC converters, and other applications where efficiency and thermal performance are critical. Schottky diodes are known for their fast switching speeds and low forward voltage drop, which contribute to reduced power losses in electronic systems.

## Key Features

1. Low Forward Voltage Drop: The DF10M features a low forward voltage drop, typically around 0.45V at a forward current of 5A. This characteristic is essential for minimizing power loss and improving the overall efficiency of power conversion circuits.

2. High Switching Speed: The diode is designed for fast switching, which is crucial in high-frequency applications. This feature helps to reduce switching losses, making it ideal for use in applications such as switch-mode power supplies.

3. Wide Operating Temperature Range: The DF10M operates effectively over a broad temperature range, from -55°C to +150°C, allowing it to be used in various environmental conditions.

4. Compact Package: The diode is available in a DO-214AA (SMB) package, which is compact and facilitates easy integration into circuit designs, saving valuable PCB space.

5. Low Reverse Leakage Current: The DF10M exhibits low reverse leakage current, which is important for maintaining efficiency in power applications, especially at elevated temperatures.

## Specifications

- Part Number: DF10M
- Type: Schottky Barrier Rectifier
- Maximum Repetitive Reverse Voltage (VRRM): 100V
- Maximum DC Blocking Voltage (VBR): 100V
- Forward Current (IF): 10A
- Peak Forward Surge Current (IFSM): 30A (for 8.3ms)
- Forward Voltage Drop (VF): 0.45V (at IF = 5A)
- Reverse Leakage Current (IR): 1mA (at VR = 100V and T = 25°C)
- Junction Capacitance (CJ): 100pF (at VR = 0V, f = 1MHz)
- Thermal Resistance, Junction to Ambient (RθJA): 50°C/W
- Operating Temperature Range: -55°C to +150°C
- Storage Temperature Range: -55°C to +150°C

## Applications

The DF10M is suitable for a variety of applications, including but not limited to:

- Power Supply Circuits: Used in rectification stages to convert AC to DC with minimal losses, enhancing the efficiency of power supplies.
- DC-DC Converters: Ideal for use in buck and boost converters, where low voltage drop and high efficiency are critical.
- Solar Inverters: Employed in renewable energy systems for efficient energy conversion and management.
- Battery Chargers: Utilized in charging circuits to ensure low voltage drop and fast response times, improving charging efficiency.
- Signal Demodulation: Can be used in RF applications for signal detection and processing, benefiting from its fast switching characteristics.

## Conclusion

The ON Semiconductor DF10M is a high-performance Schottky diode that offers low forward voltage drop, high-speed switching, and excellent thermal performance. Its specifications make it an ideal choice for a wide range of applications in power management and electronic circuits. With its compact package and reliable performance, the DF10M is a valuable component for engineers and designers looking to enhance the efficiency and reliability of their designs. Whether used in power supplies, converters, or other electronic applications, the DF10M stands out as a robust solution for modern electronic systems.
DF10M Compare Parts
  • DF10M vs DF1510SP-G
  • DF10M vs DF1510S-T
  • DF10M vs DF1510S-G
  • DF10M vs DF1510S-E3/77
  • DF10M vs DF1510S-E3/45
  • DF10M vs DF1510S
  • DF10M vs DF1510M
  • DF10M vs DF1508ST-G
  • DF10M vs DF1508SP-G
  • DF10M vs DF1508S-T
  • DF10M vs DF1508S-G
  • DF10M vs DF1508S-E3/77
  • DF10M vs DF1508S-E3/45
  • DF10M vs DF1508S
  • DF10M vs DF1508M
  • DF10M vs DF1506ST-G
  • DF10M vs DF1506SP-G
  • DF10M vs DF1506S-T
  • DF10M vs DF1506S-G
  • DF10M vs DF1506S-E3/77
  • DF10M vs DF1506S-E3/45
  • DF10M vs DF1506S
  • DF10M vs DF1506M
  • DF10M vs DF1504ST-G
  • DF10M vs DF1504SP-G
  • DF10M vs DF1504S-T
  • DF10M vs DF1504S-G
  • DF10M vs DF1504S-E3/77
  • DF10M vs DF1504S-E3/45
  • DF10M vs DF1504S
  • DF10M vs DF1504M
  • DF10M vs DF1502ST-G
  • DF10M vs DF1502SP-G
  • DF10M vs DF1502S-T
  • DF10M vs DF1502S-G
  • DF10M vs DF1502S-E3/77
  • DF10M vs DF1502S-E3/45
  • DF10M vs DF1502S
  • DF10M vs DF1502M
  • DF10M vs DF1501ST-G
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you