Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
800 V
Current - Average Rectified (Io)
20 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 20 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
10 μA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
4-EDIP (0.321", 8.15mm)
Supplier Device Package
-
4-DF